Vishay Precision Group Chip Resistor - Surface Mount CRCW120659K0FKEAC

Description
59 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
59 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120659K0FKEAC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120659K0FKEAC-ND
Chip Resistor - Surface Mount CRCW120659K0FKEAC-ND
59 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

59 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120659K0FKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120659K0FKEAC
Chip Resistor - Surface Mount CRCW120659K0FKEAC
RES 59K OHM 1% 1/4W 1206

RES 59K OHM 1% 1/4W 1206

Supplier's Site Datasheet
D25/crcw1206-C 100 59K 1% Et1 E3 Rohs Compliant Vishay - 59AC6448 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-C 100 59K 1% Et1 E3 Rohs Compliant Vishay
59AC6448
D25/crcw1206-C 100 59K 1% Et1 E3 Rohs Compliant Vishay 59AC6448
D25/CRCW1206-C 100 59K 1% ET1 E3 ROHS COMPLIANT: YES

D25/CRCW1206-C 100 59K 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW120659K0FKEAC-ND CRCW120659K0FKEAC 59AC6448
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D25/crcw1206-C 100 59K 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details