Vishay Precision Group Thick Film Resistors - SMD 1/4watt 590Kohms 1% CRCW1206590KFKEA

Description
Thick Film Resistors - SMD 1/4watt 590Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 590Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 590Kohms 1% - CRCW1206590KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 590Kohms 1%
CRCW1206590KFKEA
Thick Film Resistors - SMD 1/4watt 590Kohms 1% CRCW1206590KFKEA
Thick Film Resistors - SMD 1/4watt 590Kohms 1%

Thick Film Resistors - SMD 1/4watt 590Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-590KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-590KFDKR-ND
Chip Resistor - Surface Mount 541-590KFDKR-ND
590 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

590 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-590KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-590KFCT-ND
Chip Resistor - Surface Mount 541-590KFCT-ND
590 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

590 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-590KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-590KFTR-ND
Chip Resistor - Surface Mount 541-590KFTR-ND
590 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

590 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 590K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5132 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 590K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5132
Res, Thick Film, 590K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5132
RES, THICK FILM, 590K, 1%, 0.25W, 1206, REEL; Resistance:590kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 590K, 1%, 0.25W, 1206, REEL; Resistance:590kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 590K, 1%, 0.25W, 1206; Resistance Vishay - 53K2513 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 590K, 1%, 0.25W, 1206; Resistance Vishay
53K2513
Res, Thick Film, 590K, 1%, 0.25W, 1206; Resistance Vishay 53K2513
RES, THICK FILM, 590K, 1%, 0.25W, 1206; Resistance:590kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 590K, 1%, 0.25W, 1206; Resistance:590kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206590KFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206590KFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206590KFKEA
RES SMD 590K OHM 1% 1/4W 1206

RES SMD 590K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW1206590KFKEA 541-590KFDKR-ND 42K5132 53K2513 CRCW1206590KFKEA
Product Name Thick Film Resistors - SMD 1/4watt 590Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 590K, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 590K, 1%, 0.25W, 1206; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 590000 ohms 590000 ohms 590000 ohms 590000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details