VISHAY INTERTECHNOLOGY, INC.
CRCW12065901FRT1 -- RES CH 5.9K EW 1%
Vishay Intertechnology, Inc.
RES CH 5.9K EW 1%
CRCW12065901FRT1
Description
RES CH 5.9K EW 1%
Request a Quote
Email Supplier
Description
RES CH 5.9K EW 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12065901FRT1 |
|
Product Name
|
RES CH 5.9K EW 1% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
ThroughHole
Resistance Range
150000 ohms
View Details
Technology / Construction
Wire wound
Mounting / Packaging
Tubular
Temperature Coefficient
400 ±ppm/°C
View Details
Resistance Range
5.00E-4 ohms
Tolerance
1 +/- %
Temperature Coefficient
75 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers