Vishay Intertechnology, Inc. RES CH 5.9K EW 1% CRCW12065901F

Description
RES CH 5.9K EW 1%
Request a Quote
Description
RES CH 5.9K EW 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CH 5.9K EW 1% - CRCW12065901F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CH 5.9K EW 1%
CRCW12065901F
RES CH 5.9K EW 1% CRCW12065901F
RES CH 5.9K EW 1%

RES CH 5.9K EW 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12065901F
Product Name RES CH 5.9K EW 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers