Vishay Precision Group Chip Resistor - Surface Mount CRCW120657R6FKEA

Description
57.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
57.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-57.6FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-57.6FDKR-ND
Chip Resistor - Surface Mount 541-57.6FDKR-ND
57.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

57.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-57.6FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-57.6FTR-ND
Chip Resistor - Surface Mount 541-57.6FTR-ND
57.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

57.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-57.6FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-57.6FCT-ND
Chip Resistor - Surface Mount 541-57.6FCT-ND
57.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

57.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW120657R6FKEA - CRCW120657R6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120657R6FKEA
CRCW120657R6FKEA
CRCW120657R6FKEA CRCW120657R6FKEA
CRCW120657R6FKEA

CRCW120657R6FKEA

Supplier's Site
Res, Thick Film, 57R6, 1%, 0.25W, 1206; Resistance Vishay - 53K2507 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 57R6, 1%, 0.25W, 1206; Resistance Vishay
53K2507
Res, Thick Film, 57R6, 1%, 0.25W, 1206; Resistance Vishay 53K2507
RES, THICK FILM, 57R6, 1%, 0.25W, 1206; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 57R6, 1%, 0.25W, 1206; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 57R6, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5128 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 57R6, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5128
Res, Thick Film, 57R6, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5128
RES, THICK FILM, 57R6, 1%, 0.25W, 1206, REEL; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 57R6, 1%, 0.25W, 1206, REEL; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-57.6FDKR-ND CRCW120657R6FKEA 53K2507 42K5128
Product Name Chip Resistor - Surface Mount CRCW120657R6FKEA Res, Thick Film, 57R6, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 57R6, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details