Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120657K6FKTA

Description
57.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
57.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120657K6FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120657K6FKTA-ND
Chip Resistor - Surface Mount CRCW120657K6FKTA-ND
57.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

57.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW120657K6FKTA - CRCW120657K6FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120657K6FKTA
CRCW120657K6FKTA
CRCW120657K6FKTA CRCW120657K6FKTA
CRCW120657K6FKTA

CRCW120657K6FKTA

Supplier's Site
Res, Thick Film, 57K6, 1%, 0.25W, 1206; Resistance Vishay - 37C0117 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 57K6, 1%, 0.25W, 1206; Resistance Vishay
37C0117
Res, Thick Film, 57K6, 1%, 0.25W, 1206; Resistance Vishay 37C0117
RES, THICK FILM, 57K6, 1%, 0.25W, 1206; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 57K6, 1%, 0.25W, 1206; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120657K6FKTA-ND CRCW120657K6FKTA 37C0117
Product Name Chip Resistor - Surface Mount CRCW120657K6FKTA Res, Thick Film, 57K6, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 159584P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 2200 ohms
Temperature Coefficient 25 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details