Vishay Intertechnology, Inc. CRCW120657K6FKEA CRCW120657K6FKEA

Description
CRCW120657K6FKEA
Request a Quote Datasheet
Description
CRCW120657K6FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW120657K6FKEA - CRCW120657K6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120657K6FKEA
CRCW120657K6FKEA
CRCW120657K6FKEA CRCW120657K6FKEA
CRCW120657K6FKEA

CRCW120657K6FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-57.6KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-57.6KFCT-ND
Chip Resistor - Surface Mount 541-57.6KFCT-ND
57.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

57.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-57.6KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-57.6KFDKR-ND
Chip Resistor - Surface Mount 541-57.6KFDKR-ND
57.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

57.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-57.6KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-57.6KFTR-ND
Chip Resistor - Surface Mount 541-57.6KFTR-ND
57.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

57.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 57K6, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5127 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 57K6, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5127
Res, Thick Film, 57K6, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5127
RES, THICK FILM, 57K6, 1%, 0.25W, 1206, REEL; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 57K6, 1%, 0.25W, 1206, REEL; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120657K6FKEA 541-57.6KFCT-ND 42K5127
Product Name CRCW120657K6FKEA Chip Resistor - Surface Mount Res, Thick Film, 57K6, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers