Vishay Intertechnology, Inc. RES 576 OHM .5W 1% 1206 SMD CRCW1206576RFKEAHP

Description
RES 576ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 576ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM .5W 1% 1206 SMD - CRCW1206576RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM .5W 1% 1206 SMD
CRCW1206576RFKEAHP
RES 576 OHM .5W 1% 1206 SMD CRCW1206576RFKEAHP
RES 576ohm .5W 1% 1206 SMD

RES 576ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206576RFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206576RFKEAHP-ND
Chip Resistor - Surface Mount CRCW1206576RFKEAHP-ND
576 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

576 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206576RFKEAHP CRCW1206576RFKEAHP-ND
Product Name RES 576 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details