Vishay Intertechnology, Inc. CRCW1206576RFKEA CRCW1206576RFKEA

Description
CRCW1206576RFKEA
Request a Quote Datasheet
Description
CRCW1206576RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1206576RFKEA - CRCW1206576RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206576RFKEA
CRCW1206576RFKEA
CRCW1206576RFKEA CRCW1206576RFKEA
CRCW1206576RFKEA

CRCW1206576RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-576FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-576FDKR-ND
Chip Resistor - Surface Mount 541-576FDKR-ND
576 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

576 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-576FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-576FTR-ND
Chip Resistor - Surface Mount 541-576FTR-ND
576 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

576 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-576FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-576FCT-ND
Chip Resistor - Surface Mount 541-576FCT-ND
576 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

576 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 576R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5130 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 576R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5130
Res, Thick Film, 576R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5130
RES, THICK FILM, 576R, 1%, 0.25W, 1206, REEL; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 576R, 1%, 0.25W, 1206, REEL; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206576RFKEA 541-576FDKR-ND 42K5130
Product Name CRCW1206576RFKEA Chip Resistor - Surface Mount Res, Thick Film, 576R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 576 ohms 576 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573159 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details