Vishay Intertechnology, Inc. RES 576K OHM 1/4W 1% 1206 SMD CRCW1206576KFKTA

Description
RES 576Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 576Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576K OHM 1/4W 1% 1206 SMD - CRCW1206576KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1/4W 1% 1206 SMD
CRCW1206576KFKTA
RES 576K OHM 1/4W 1% 1206 SMD CRCW1206576KFKTA
RES 576Kohm 1/4W 1% 1206 SMD

RES 576Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206576KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206576KFKTA-ND
Chip Resistor - Surface Mount CRCW1206576KFKTA-ND
576 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

576 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206576KFKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206576KFKTA
Resistors - Chip Resistor - Surface Mount CRCW1206576KFKTA
RES SMD 576K OHM 1% 1/4W 1206

RES SMD 576K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1206576KFKTA CRCW1206576KFKTA-ND CRCW1206576KFKTA
Product Name RES 576K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 576000 ohms 576000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details