Vishay Precision Group RES 576K OHM 1/4W 1% 1206 SMD CRCW1206576KFKEA

Description
RES 576Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 576Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576K OHM 1/4W 1% 1206 SMD - CRCW1206576KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1/4W 1% 1206 SMD
CRCW1206576KFKEA
RES 576K OHM 1/4W 1% 1206 SMD CRCW1206576KFKEA
RES 576Kohm 1/4W 1% 1206 SMD

RES 576Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-576KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-576KFDKR-ND
Chip Resistor - Surface Mount 541-576KFDKR-ND
576 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

576 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-576KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-576KFTR-ND
Chip Resistor - Surface Mount 541-576KFTR-ND
576 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

576 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-576KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-576KFCT-ND
Chip Resistor - Surface Mount 541-576KFCT-ND
576 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

576 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 576K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5129 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 576K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5129
Res, Thick Film, 576K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5129
RES, THICK FILM, 576K, 1%, 0.25W, 1206, REEL; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 576K, 1%, 0.25W, 1206, REEL; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 576K, 1%, 0.25W, 1206; Resistance Vishay - 53K2508 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 576K, 1%, 0.25W, 1206; Resistance Vishay
53K2508
Res, Thick Film, 576K, 1%, 0.25W, 1206; Resistance Vishay 53K2508
RES, THICK FILM, 576K, 1%, 0.25W, 1206; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 576K, 1%, 0.25W, 1206; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206576KFKEA 541-576KFDKR-ND 42K5129 53K2508
Product Name RES 576K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 576K, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 576K, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 576000 ohms 576000 ohms 576000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers