Thick Film Chip ResistorSeries:CRCW;
56.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
56.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
56.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 56R2, 1%, 0.25W, 1206; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
RES, THICK FILM, 56R2, 1%, 0.25W, 1206, REEL; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW120656R2FKEA | 541-56.2FDKR-ND | 6792244 | 6792244P | 53K2501 | 42K5122 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:56.2ohm; Resistance Tolerance: 1%; Power Rating:0.... | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Res, Thick Film, 56R2, 1%, 0.25W, 1206; Resistance Vishay | Res, Thick Film, 56R2, 1%, 0.25W, 1206, Reel; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 56.2 ohms | 56.2 ohms | 56.2 ohms | 56.2 ohms | 56.2 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | General Use |