Vishay Intertechnology, Inc. RES CHP 56.2 1/4W 1% CRCW120656R2F

Description
RES CHP 56.2 1/4W 1%
Request a Quote
Description
RES CHP 56.2 1/4W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHP 56.2 1/4W 1% - CRCW120656R2F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHP 56.2 1/4W 1%
CRCW120656R2F
RES CHP 56.2 1/4W 1% CRCW120656R2F
RES CHP 56.2 1/4W 1%

RES CHP 56.2 1/4W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW120656R2F
Product Name RES CHP 56.2 1/4W 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details