Vishay Intertechnology, Inc. RES 56 OHM 1/4W 5% 1206 SMD CRCW120656R0JNTA

Description
RES 56ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 56ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 1/4W 5% 1206 SMD - CRCW120656R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1/4W 5% 1206 SMD
CRCW120656R0JNTA
RES 56 OHM 1/4W 5% 1206 SMD CRCW120656R0JNTA
RES 56ohm 1/4W 5% 1206 SMD

RES 56ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120656R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120656R0JNTA-ND
Chip Resistor - Surface Mount CRCW120656R0JNTA-ND
56 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120656R0JNTA CRCW120656R0JNTA-ND
Product Name RES 56 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details