Vishay Precision Group Chip Resistor - Surface Mount CRCW120656R0JNEBC

Description
56 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
56 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120656R0JNEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120656R0JNEBC-ND
Chip Resistor - Surface Mount CRCW120656R0JNEBC-ND
56 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

56 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
D25/crcw1206-C 200 56R 5% Et5 E3 Rohs Compliant Vishay - 59AC6425 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-C 200 56R 5% Et5 E3 Rohs Compliant Vishay
59AC6425
D25/crcw1206-C 200 56R 5% Et5 E3 Rohs Compliant Vishay 59AC6425
D25/CRCW1206-C 200 56R 5% ET5 E3 ROHS COMPLIANT: YES

D25/CRCW1206-C 200 56R 5% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW120656R0JNEBC-ND 59AC6425
Product Name Chip Resistor - Surface Mount D25/crcw1206-C 200 56R 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD564GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers