Vishay Precision Group Chip Resistor - Surface Mount CRCW120656R0JNEA

Description
56 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
56 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-56ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56ECT-ND
Chip Resistor - Surface Mount 541-56ECT-ND
56 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56ETR-ND
Chip Resistor - Surface Mount 541-56ETR-ND
56 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56EDKR-ND
Chip Resistor - Surface Mount 541-56EDKR-ND
56 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 56 OHM 1/4W 5% 1206 SMD - CRCW120656R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1/4W 5% 1206 SMD
CRCW120656R0JNEA
RES 56 OHM 1/4W 5% 1206 SMD CRCW120656R0JNEA
RES 56ohm 1/4W 5% 1206 SMD

RES 56ohm 1/4W 5% 1206 SMD

Supplier's Site
Res, Thick Film, 56R, 5%, 0.25W, 1206; Resistance Vishay - 89M6884 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 5%, 0.25W, 1206; Resistance Vishay
89M6884
Res, Thick Film, 56R, 5%, 0.25W, 1206; Resistance Vishay 89M6884
RES, THICK FILM, 56R, 5%, 0.25W, 1206; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 56R, 5%, 0.25W, 1206; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW120656R0JNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW120656R0JNEA
Resistors - Chip Resistor - Surface Mount CRCW120656R0JNEA
RES SMD 56 OHM 5% 1/4W 1206

RES SMD 56 OHM 5% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - CRCW120656R0JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120656R0JNEA
Chip Resistor - Surface Mount CRCW120656R0JNEA
RES SMD 56 OHM 5% 1/4W 1206

RES SMD 56 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-56ECT-ND CRCW120656R0JNEA 89M6884 CRCW120656R0JNEA CRCW120656R0JNEA
Product Name Chip Resistor - Surface Mount RES 56 OHM 1/4W 5% 1206 SMD Res, Thick Film, 56R, 5%, 0.25W, 1206; Resistance Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details