Vishay Precision Group Surface Mount Resistors CRCW120656R0FKEA

Description
Vishay CRCW120656R0FKEA
Request a Quote Datasheet
Description
Vishay CRCW120656R0FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6792235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792235
Surface Mount Resistors 6792235
Vishay CRCW120656R0FKEA

Vishay CRCW120656R0FKEA

Supplier's Site
Surface Mount Resistors - 6792235P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792235P
Surface Mount Resistors 6792235P
Vishay CRCW120656R0FKEA

Vishay CRCW120656R0FKEA

Supplier's Site
Surface Mount Resistors - 1694940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694940
Surface Mount Resistors 1694940
Vishay CRCW120656R0FKEA

Vishay CRCW120656R0FKEA

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:56ohm; Resistance Tolerance: 1%; Power Rating:0.25... - CRCW120656R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:56ohm; Resistance Tolerance: 1%; Power Rating:0.25...
CRCW120656R0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:56ohm; Resistance Tolerance: 1%; Power Rating:0.25... CRCW120656R0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:56ohm; Resistance Tolerance: 1%; Power Rating:0.25...

Thick Film Chip ResistorSeries:CRCW; Resistance:56ohm; Resistance Tolerance: 1%; Power Rating:0.25...

Supplier's Site
Chip Resistor - Surface Mount - 541-56.0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0FDKR-ND
Chip Resistor - Surface Mount 541-56.0FDKR-ND
56 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0FCT-ND
Chip Resistor - Surface Mount 541-56.0FCT-ND
56 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0FTR-ND
Chip Resistor - Surface Mount 541-56.0FTR-ND
56 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 56R, 1%, 0.25W, 1206; Resistance Vishay - 53K2500 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 1%, 0.25W, 1206; Resistance Vishay
53K2500
Res, Thick Film, 56R, 1%, 0.25W, 1206; Resistance Vishay 53K2500
RES, THICK FILM, 56R, 1%, 0.25W, 1206; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 56R, 1%, 0.25W, 1206; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 56 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4428 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 56 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4428
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 56 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4428
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 56 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 56 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6792235 6792235P CRCW120656R0FKEA 541-56.0FDKR-ND 53K2500 24W4428
Product Name Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:56ohm; Resistance Tolerance: 1%; Power Rating:0.25... Chip Resistor - Surface Mount Res, Thick Film, 56R, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 56 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD915JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details