Vishay Precision Group Thick Film Resistors - SMD 1/4watt 56.2Kohms 1% CRCW120656K2FKEA

Description
Thick Film Resistors - SMD 1/4watt 56.2Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 56.2Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 56.2Kohms 1% - CRCW120656K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 56.2Kohms 1%
CRCW120656K2FKEA
Thick Film Resistors - SMD 1/4watt 56.2Kohms 1% CRCW120656K2FKEA
Thick Film Resistors - SMD 1/4watt 56.2Kohms 1%

Thick Film Resistors - SMD 1/4watt 56.2Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-56.2KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.2KFTR-ND
Chip Resistor - Surface Mount 541-56.2KFTR-ND
56.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

56.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.2KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.2KFCT-ND
Chip Resistor - Surface Mount 541-56.2KFCT-ND
56.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

56.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.2KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.2KFDKR-ND
Chip Resistor - Surface Mount 541-56.2KFDKR-ND
56.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

56.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 56K2, 1%, 0.25W, 1206; Resistance Vishay - 42K5120 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K2, 1%, 0.25W, 1206; Resistance Vishay
42K5120
Res, Thick Film, 56K2, 1%, 0.25W, 1206; Resistance Vishay 42K5120
RES, THICK FILM, 56K2, 1%, 0.25W, 1206; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2Pins RoHS Compliant: Yes

RES, THICK FILM, 56K2, 1%, 0.25W, 1206; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 56K2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2499 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K2, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2499
Res, Thick Film, 56K2, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2499
RES, THICK FILM, 56K2, 1%, 0.25W, 1206, REEL; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 56K2, 1%, 0.25W, 1206, REEL; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56.2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4937 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56.2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4937
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56.2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4937
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 56.2 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 56.2 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW120656K2FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120656K2FKEA
Chip Resistor - Surface Mount CRCW120656K2FKEA
RES SMD 56.2K OHM 1% 1/4W 1206

RES SMD 56.2K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120656K2FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120656K2FKEA
Resistors - Chip Resistor - Surface Mount CRCW120656K2FKEA
RES SMD 56.2K OHM 1% 1/4W 1206

RES SMD 56.2K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW120656K2FKEA 541-56.2KFTR-ND 42K5120 27W4937 CRCW120656K2FKEA CRCW120656K2FKEA
Product Name Thick Film Resistors - SMD 1/4watt 56.2Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 56K2, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56.2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Resistance Range 56200 ohms 56200 ohms 56200 ohms 56200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573140 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details