Vishay Intertechnology, Inc. RES 56K OHM .5W 5% 1206 SMD CRCW120656K0JNEAHP

Description
RES 56Kohm .5W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 56Kohm .5W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56K OHM .5W 5% 1206 SMD - CRCW120656K0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM .5W 5% 1206 SMD
CRCW120656K0JNEAHP
RES 56K OHM .5W 5% 1206 SMD CRCW120656K0JNEAHP
RES 56Kohm .5W 5% 1206 SMD

RES 56Kohm .5W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120656K0JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120656K0JNEAHP-ND
Chip Resistor - Surface Mount CRCW120656K0JNEAHP-ND
56 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120656K0JNEAHP CRCW120656K0JNEAHP-ND
Product Name RES 56K OHM .5W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 56000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6814FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details