Vishay Precision Group Chip Resistor - Surface Mount CRCW120656K0JNEA

Description
56 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
56 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-56KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56KETR-ND
Chip Resistor - Surface Mount 541-56KETR-ND
56 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56KECT-ND
Chip Resistor - Surface Mount 541-56KECT-ND
56 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56KEDKR-ND
Chip Resistor - Surface Mount 541-56KEDKR-ND
56 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 56K OHM 1/4W 5% 1206 SMD - CRCW120656K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 1/4W 5% 1206 SMD
CRCW120656K0JNEA
RES 56K OHM 1/4W 5% 1206 SMD CRCW120656K0JNEA
RES 56Kohm 1/4W 5% 1206 SMD

RES 56Kohm 1/4W 5% 1206 SMD

Supplier's Site
Res, Thick Film, 56K, 5%, 0.25W, 1206; Resistance Vishay - 59M7005 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 5%, 0.25W, 1206; Resistance Vishay
59M7005
Res, Thick Film, 56K, 5%, 0.25W, 1206; Resistance Vishay 59M7005
RES, THICK FILM, 56K, 5%, 0.25W, 1206; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 56K, 5%, 0.25W, 1206; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistor,metal Glaze,56Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay - 67K3469 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,56Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
67K3469
Resistor,metal Glaze,56Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay 67K3469
Resistor,Metal Glaze,56KOhms,200WV, 5+/-% Tol,-200,200ppm-TC,1 206-Case RoHS Compliant: Yes

Resistor,Metal Glaze,56KOhms,200WV,5+/-% Tol,-200,200ppm-TC,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-56KETR-ND CRCW120656K0JNEA 59M7005 67K3469
Product Name Chip Resistor - Surface Mount RES 56K OHM 1/4W 5% 1206 SMD Res, Thick Film, 56K, 5%, 0.25W, 1206; Resistance Vishay Resistor,metal Glaze,56Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers