Vishay Precision Group SMD 200V 0.25W Resistor CRCW120656K0FKEA

Description
56kR 1% 200V 0.25W 1206 Thick Film SMD Resistor Product overview: CRCW120656K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120656K0FKEA can be used for catalog matching and distributor lookup.
Request a Quote
Description
56kR 1% 200V 0.25W 1206 Thick Film SMD Resistor Product overview: CRCW120656K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120656K0FKEA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1132494-CRCW120656K0FKEA is a surface mount chip resistor from the CRCW series, specifically designed for automotive applications and compliant with AEC-Q200 standards. It features a resistance value of 56 kOhms with a tolerance of ±1% and a temperature coefficient of ±100 ppm/°C. The resistor has a rated power dissipation of 0.25W (1/4W) and operates within a temperature range of -55°C to +155°C. It is packaged in a 1206 (3216 metric) case size and is available in tape and reel packaging, with a standard package quantity of 5,000 units. This resistor is suitable for applications requiring high reliability and stability, making it a viable option for engineers in automotive, industrial, and telecommunication sectors.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1132494-CRCW120656K0FKEA is a surface mount chip resistor from the CRCW series, specifically designed for automotive applications and compliant with AEC-Q200 standards. It features a resistance value of 56 kOhms with a tolerance of ±1% and a temperature coefficient of ±100 ppm/°C. The resistor has a rated power dissipation of 0.25W (1/4W) and operates within a temperature range of -55°C to +155°C. It is packaged in a 1206 (3216 metric) case size and is available in tape and reel packaging, with a standard package quantity of 5,000 units. This resistor is suitable for applications requiring high reliability and stability, making it a viable option for engineers in automotive, industrial, and telecommunication sectors.

Suppliers

Company
Product
Description
Supplier Links
SMD 200V 0.25W Resistor - 52-CRCW120656K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 0.25W Resistor
52-CRCW120656K0FKEA
SMD 200V 0.25W Resistor 52-CRCW120656K0FKEA
56kR 1% 200V 0.25W 1206 Thick Film SMD Resistor Product overview: CRCW120656K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120656K0FKEA can be used for catalog matching and distributor lookup.

56kR 1% 200V 0.25W 1206 Thick Film SMD Resistor Product overview: CRCW120656K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120656K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-56.0KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0KFDKR-ND
Chip Resistor - Surface Mount 541-56.0KFDKR-ND
56 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.0KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0KFCT-ND
Chip Resistor - Surface Mount 541-56.0KFCT-ND
56 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.0KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0KFTR-ND
Chip Resistor - Surface Mount 541-56.0KFTR-ND
56 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1132494-CRCW120656K0FKEA
Resistors - Chip Resistor - Surface Mount 1132494-CRCW120656K0FKEA
Win Source Part Number: 1132494-CRCW120656K0 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 56 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CRCW120656K0FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-56.0KFTR,541-56. 0KFDKR,D25/CRCW1206 100 56K 1% ET1 E3,541-56.0KFCT Base Product Number: CRCW1206

Win Source Part Number: 1132494-CRCW120656K0FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 56 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): CRCW120656K0FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-56.0KFTR,541-56.0KFDKR,D25/CRCW1206 100 56K 1% ET1 E3,541-56.0KFCT
Base Product Number: CRCW1206

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:56kohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW120656K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:56kohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW120656K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:56kohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW120656K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:56kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:56kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Surface Mount Resistors - 6792231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792231
Surface Mount Resistors 6792231
Vishay CRCW120656K0FKEA

Vishay CRCW120656K0FKEA

Supplier's Site
Res, Thick Film, 56K, 1%, 0.25W, 1206; Resistance Vishay - 42K5119 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 1%, 0.25W, 1206; Resistance Vishay
42K5119
Res, Thick Film, 56K, 1%, 0.25W, 1206; Resistance Vishay 42K5119
RES, THICK FILM, 56K, 1%, 0.25W, 1206; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 56K, 1%, 0.25W, 1206; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 56K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2498 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2498
Res, Thick Film, 56K, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2498
RES, THICK FILM, 56K, 1%, 0.25W, 1206, REEL; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 56K, 1%, 0.25W, 1206, REEL; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW120656K0FKEA 541-56.0KFDKR-ND 1132494-CRCW120656K0FKEA CRCW120656K0FKEA 6792231 42K5119 53K2498
Product Name SMD 200V 0.25W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:56kohm; Resistance Tolerance:+/- 1%; Power Rating:... Surface Mount Resistors Res, Thick Film, 56K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 56K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Resistance Range 56000 ohms 56000 ohms 56000 ohms 56000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2176092-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details