VISHAY INTERTECHNOLOGY, INC.
CRCW1206563JRT1 -- 56K 5% 200PPM TF 1206
Vishay Intertechnology, Inc.
56K 5% 200PPM TF 1206
CRCW1206563JRT1
Description
56K 5% 200PPM TF 1206
Request a Quote
Email Supplier
Description
56K 5% 200PPM TF 1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206563JRT1 |
|
Product Name
|
56K 5% 200PPM TF 1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
22600 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details