Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 562 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW1206562RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 562 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 562 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 562 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4433 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 562 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4433
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 562 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4433
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 562 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 562 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W4433
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 562 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details