Vishay Intertechnology, Inc. RES, 5.6K 1/4W 5% 1206 CRCW1206562JRT5

Description
RES, 5.6K 1/4W 5% 1206
Request a Quote
Description
RES, 5.6K 1/4W 5% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 5.6K 1/4W 5% 1206 - CRCW1206562JRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 5.6K 1/4W 5% 1206
CRCW1206562JRT5
RES, 5.6K 1/4W 5% 1206 CRCW1206562JRT5
RES, 5.6K 1/4W 5% 1206

RES, 5.6K 1/4W 5% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206562JRT5
Product Name RES, 5.6K 1/4W 5% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details