VISHAY INTERTECHNOLOGY, INC.
CRCW12065623FRT1 -- RES, 562K OHM 1% 1/8W
Vishay Intertechnology, Inc.
RES, 562K OHM 1% 1/8W
CRCW12065623FRT1
Description
RES, 562Kohm 1% 1/8W
Request a Quote
Email Supplier
Description
RES, 562Kohm 1% 1/8W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12065623FRT1 |
|
Product Name
|
RES, 562K OHM 1% 1/8W |
|
Resistance Range
|
562000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
5.00E-4 ohms
Tolerance
1 +/- %
Temperature Coefficient
75 ±ppm/°C
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details