VISHAY INTERTECHNOLOGY, INC.
CRCW12065622FRT1 -- RES, 56.2K OHM 1% 1/8W
Vishay Intertechnology, Inc.
RES, 56.2K OHM 1% 1/8W
CRCW12065622FRT1
Description
RES, 56.2Kohm 1% 1/8W
Request a Quote
Email Supplier
Description
RES, 56.2Kohm 1% 1/8W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12065622FRT1 |
|
Product Name
|
RES, 56.2K OHM 1% 1/8W |
|
Resistance Range
|
56200 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Hottinger Brüel & Kjær A/S
Resistance Range
12.5 ohms
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.27 ohms
View Details
2 suppliers