Vishay Intertechnology, Inc. CERAMIC CHIP 5.62K, 1% CRCW12065621F

Description
CERAMIC CHIP 5.62K, 1%
Request a Quote
Description
CERAMIC CHIP 5.62K, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CERAMIC CHIP 5.62K, 1% - CRCW12065621F - ASAP Semiconductor LLC
Anaheim, CA, United States
CERAMIC CHIP 5.62K, 1%
CRCW12065621F
CERAMIC CHIP 5.62K, 1% CRCW12065621F
CERAMIC CHIP 5.62K, 1%

CERAMIC CHIP 5.62K, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12065621F
Product Name CERAMIC CHIP 5.62K, 1%
Technology / Construction Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176094-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details