Vishay Intertechnology, Inc. RES, 562 OHM 1% 1/8W CRCW12065620FRT1

Description
RES, 562ohm 1% 1/8W
Request a Quote
Description
RES, 562ohm 1% 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 562 OHM 1% 1/8W - CRCW12065620FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 562 OHM 1% 1/8W
CRCW12065620FRT1
RES, 562 OHM 1% 1/8W CRCW12065620FRT1
RES, 562ohm 1% 1/8W

RES, 562ohm 1% 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12065620FRT1
Product Name RES, 562 OHM 1% 1/8W
Resistance Range 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers