Vishay Precision Group Thick Film Resistors - SMD 1/4watt 560ohms 5% CRCW1206560RJNTA

Description
Thick Film Resistors - SMD 1/4watt 560ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 560ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 560ohms 5% - CRCW1206560RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 560ohms 5%
CRCW1206560RJNTA
Thick Film Resistors - SMD 1/4watt 560ohms 5% CRCW1206560RJNTA
Thick Film Resistors - SMD 1/4watt 560ohms 5%

Thick Film Resistors - SMD 1/4watt 560ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206560RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206560RJNTA-ND
Chip Resistor - Surface Mount CRCW1206560RJNTA-ND
560 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 560 5% 200 Rt1 Rohs Compliant Vishay - 95AC9005 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 560 5% 200 Rt1 Rohs Compliant Vishay
95AC9005
Crcw1206 560 5% 200 Rt1 Rohs Compliant Vishay 95AC9005
CRCW1206 560 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 560 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206560RJNTA CRCW1206560RJNTA-ND 95AC9005
Product Name Thick Film Resistors - SMD 1/4watt 560ohms 5% Chip Resistor - Surface Mount Crcw1206 560 5% 200 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD684JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details