Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206560RJNEC

Description
560 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
560 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206560RJNEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206560RJNEC-ND
Chip Resistor - Surface Mount CRCW1206560RJNEC-ND
560 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206560RJNEC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206560RJNEC
Chip Resistor - Surface Mount CRCW1206560RJNEC
RES SMD 560 OHM 5% 1/4W 1206

RES SMD 560 OHM 5% 1/4W 1206

Supplier's Site Datasheet
D25/crcw1206 200 560R 5% Et6 E3 Rohs Compliant Vishay - 49P2911 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 560R 5% Et6 E3 Rohs Compliant Vishay
49P2911
D25/crcw1206 200 560R 5% Et6 E3 Rohs Compliant Vishay 49P2911
D25/CRCW1206 200 560R 5% ET6 e3 RoHS Compliant: Yes

D25/CRCW1206 200 560R 5% ET6 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW1206560RJNEC-ND CRCW1206560RJNEC 49P2911
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D25/crcw1206 200 560R 5% Et6 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers