560 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
560 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
1206,560,5%,T/R,HAZM
RES SMD 560 OHM 5% 1/4W 1206
RES, AEC-Q200, 560R, 5%, 0.25W, 1206 ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-CRCW1206560RJNEBCT-ND | CRCW1206560RJNEB | CRCW1206560RJNEB | 84AH5316 |
| Product Name | Chip Resistor - Surface Mount | 1206,560,5%,T/R,HAZMAT | Resistors - Chip Resistor - Surface Mount | Res, Aec-Q200, 560R, 5%, 0.25W, 1206 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 1206; 1206 | 1206 | 1206; 1206 (3216 Metric) | 1206 |
| Resistance Range | 560 ohms | 560 ohms |