Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206560RFKTA

Description
560 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
560 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1206560RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206560RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1206560RFKTATR-ND
560 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206560RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206560RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206560RFKTADKR-ND
RES SMD 560 OHM 1% 1/4W 1206

RES SMD 560 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206560RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206560RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1206560RFKTACT-ND
RES SMD 560 OHM 1% 1/4W 1206

RES SMD 560 OHM 1% 1/4W 1206

Buy Now Datasheet
CRCW1206560RFKTA - CRCW1206560RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206560RFKTA
CRCW1206560RFKTA
CRCW1206560RFKTA CRCW1206560RFKTA
CRCW1206560RFKTA

CRCW1206560RFKTA

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 01C7153 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
01C7153
Thick Film Chip Resistor; Resistance Vishay 01C7153
THICK FILM CHIP RESISTOR; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Resistor, Thick Film, 560 Ohm, 250Mw, 1%; Resistance Vishay - 07J6038 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 560 Ohm, 250Mw, 1%; Resistance Vishay
07J6038
Resistor, Thick Film, 560 Ohm, 250Mw, 1%; Resistance Vishay 07J6038
RESISTOR, THICK FILM, 560 OHM, 250mW, 1%; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No

RESISTOR, THICK FILM, 560 OHM, 250mW, 1%; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW1206560RFKTATR-ND CRCW1206560RFKTA 01C7153
Product Name Chip Resistor - Surface Mount CRCW1206560RFKTA Thick Film Chip Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details