Vishay Precision Group Chip Resistor - Surface Mount CRCW1206560RFKEAHP

Description
560 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
560 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-560UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560UTR-ND
Chip Resistor - Surface Mount 541-560UTR-ND
560 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

560 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560UDKR-ND
Chip Resistor - Surface Mount 541-560UDKR-ND
560 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

560 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560UCT-ND
Chip Resistor - Surface Mount 541-560UCT-ND
560 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

560 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8121925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121925
Surface Mount Resistors 8121925
Vishay CRCW1206560RFKEAHP

Vishay CRCW1206560RFKEAHP

Supplier's Site
RES 560 OHM .5W 1% 1206 SMD - CRCW1206560RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM .5W 1% 1206 SMD
CRCW1206560RFKEAHP
RES 560 OHM .5W 1% 1206 SMD CRCW1206560RFKEAHP
RES 560ohm .5W 1% 1206 SMD

RES 560ohm .5W 1% 1206 SMD

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 560 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay - 41R4909 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 560 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
41R4909
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 560 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay 41R4909
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 560 ohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 560 ohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay - 12AC0286 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay
12AC0286
Res, 560R, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay 12AC0286
RES, 560R, 1%, 0.75W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:560ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:±RoHS Compliant: Yes

RES, 560R, 1%, 0.75W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:560ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-560UTR-ND 8121925 CRCW1206560RFKEAHP 41R4909 12AC0286
Product Name Chip Resistor - Surface Mount Surface Mount Resistors RES 560 OHM .5W 1% 1206 SMD Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 560 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay Res, 560R, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567545 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD183JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details