Vishay Precision Group Thick Film Resistors - SMD 1/4watt 560ohms 1% CRCW1206560RFKEA

Description
Thick Film Resistors - SMD 1/4watt 560ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 560ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 560ohms 1% - CRCW1206560RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 560ohms 1%
CRCW1206560RFKEA
Thick Film Resistors - SMD 1/4watt 560ohms 1% CRCW1206560RFKEA
Thick Film Resistors - SMD 1/4watt 560ohms 1%

Thick Film Resistors - SMD 1/4watt 560ohms 1%

Supplier's Site
Surface Mount Resistors - 6792225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792225
Surface Mount Resistors 6792225
Vishay CRCW1206560RFKEA

Vishay CRCW1206560RFKEA

Supplier's Site
Surface Mount Resistors - 6792225P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792225P
Surface Mount Resistors 6792225P
Vishay CRCW1206560RFKEA

Vishay CRCW1206560RFKEA

Supplier's Site
Surface Mount Resistors - 1694936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694936
Surface Mount Resistors 1694936
Vishay CRCW1206560RFKEA

Vishay CRCW1206560RFKEA

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW1206560RFKEA
915938-CRCW1206560RFKEA
Chip Resistor - Surface Mount - CRCW1206560RFKEA 915938-CRCW1206560RFKEA
Manufacturer: Vishay Win Source Part Number: 915938-CRCW1206560RF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 560 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 560R 1% ET1 E3, 541-560FTR, 541-560FCT, 541-560FDKR

Manufacturer: Vishay
Win Source Part Number: 915938-CRCW1206560RFKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 560 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: CRCW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D25/CRCW1206 100 560R 1% ET1 E3, 541-560FTR, 541-560FCT, 541-560FDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560FCT-ND
Chip Resistor - Surface Mount 541-560FCT-ND
560 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560FTR-ND
Chip Resistor - Surface Mount 541-560FTR-ND
560 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560FDKR-ND
Chip Resistor - Surface Mount 541-560FDKR-ND
560 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 0.25W 200V Resistor - 52-CRCW1206560RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 200V Resistor
52-CRCW1206560RFKEA
SMD 0.25W 200V Resistor 52-CRCW1206560RFKEA
560R 1% 0.25W 200V 1206 Thick Film Resistor SMD Product overview: CRCW1206560RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206560RFKEA can be used for catalog matching and distributor lookup.

560R 1% 0.25W 200V 1206 Thick Film Resistor SMD Product overview: CRCW1206560RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206560RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 560R, 1%, 0.25W, 1206; Resistance Vishay - 42K5124 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560R, 1%, 0.25W, 1206; Resistance Vishay
42K5124
Res, Thick Film, 560R, 1%, 0.25W, 1206; Resistance Vishay 42K5124
RES, THICK FILM, 560R, 1%, 0.25W, 1206; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 560R, 1%, 0.25W, 1206; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 560R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2503 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560R, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2503
Res, Thick Film, 560R, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2503
RES, THICK FILM, 560R, 1%, 0.25W, 1206, REEL; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 560R, 1%, 0.25W, 1206, REEL; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 560 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4939 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 560 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4939
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 560 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4939
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 560 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 560 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 560 OHM 1% 1/4W 1206 - 873-CRCW1206560RFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 560 OHM 1% 1/4W 1206
873-CRCW1206560RFKEA
RES SMD 560 OHM 1% 1/4W 1206 873-CRCW1206560RFKEA
RES SMD 560 OHM 1% 1/4W 1206

RES SMD 560 OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206560RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206560RFKEA
Chip Resistor - Surface Mount CRCW1206560RFKEA
RES SMD 560 OHM 1% 1/4W 1206

RES SMD 560 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206560RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206560RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206560RFKEA
RES SMD 560 OHM 1% 1/4W 1206

RES SMD 560 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW1206560RFKEA 6792225 6792225P 915938-CRCW1206560RFKEA 541-560FCT-ND 52-CRCW1206560RFKEA 42K5124 53K2503 27W4939 873-CRCW1206560RFKEA CRCW1206560RFKEA CRCW1206560RFKEA
Product Name Thick Film Resistors - SMD 1/4watt 560ohms 1% Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - CRCW1206560RFKEA Chip Resistor - Surface Mount SMD 0.25W 200V Resistor Res, Thick Film, 560R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 560R, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 560 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay RES SMD 560 OHM 1% 1/4W 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT 1206; 1206 (3216 Metric)
Resistance Range 560 ohms 560 ohms 560 ohms 560 ohms 560 ohms 560 ohms 560 ohms 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1614707-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details