Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 560 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW1206560RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 560 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 560 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 560 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4431 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 560 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4431
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 560 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4431
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 560 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 560 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W4431
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 560 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details