Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206560KJNEB

Description
560 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
560 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206560KJNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206560KJNEB-ND
Chip Resistor - Surface Mount CRCW1206560KJNEB-ND
560 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

560 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206560KJNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206560KJNEB
Chip Resistor - Surface Mount CRCW1206560KJNEB
RES SMD 560K OHM 5% 1/4W 1206

RES SMD 560K OHM 5% 1/4W 1206

Supplier's Site Datasheet
D25/crcw1206 200 560K 5% Et5 E3 Rohs Compliant Vishay - 49P2905 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 560K 5% Et5 E3 Rohs Compliant Vishay
49P2905
D25/crcw1206 200 560K 5% Et5 E3 Rohs Compliant Vishay 49P2905
D25/CRCW1206 200 560K 5% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 200 560K 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206560KJNEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206560KJNEB
Resistors - Chip Resistor - Surface Mount CRCW1206560KJNEB
RES SMD 560K OHM 5% 1/4W 1206

RES SMD 560K OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number CRCW1206560KJNEB-ND CRCW1206560KJNEB 49P2905 CRCW1206560KJNEB
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D25/crcw1206 200 560K 5% Et5 E3 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD753JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details