Vishay Precision Group Chip Resistor - Surface Mount CRCW1206560KFKEA

Description
560 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
560 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-560KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560KFCT-ND
Chip Resistor - Surface Mount 541-560KFCT-ND
560 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

560 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560KFDKR-ND
Chip Resistor - Surface Mount 541-560KFDKR-ND
560 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

560 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560KFTR-ND
Chip Resistor - Surface Mount 541-560KFTR-ND
560 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

560 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6792222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792222
Surface Mount Resistors 6792222
Vishay CRCW1206560KFKEA

Vishay CRCW1206560KFKEA

Supplier's Site
Surface Mount Resistors - 6792222P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792222P
Surface Mount Resistors 6792222P
Vishay CRCW1206560KFKEA

Vishay CRCW1206560KFKEA

Supplier's Site
Surface Mount Resistors - 1694935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694935
Surface Mount Resistors 1694935
Vishay CRCW1206560KFKEA

Vishay CRCW1206560KFKEA

Supplier's Site
Thick Film Resistors - SMD 1/4watt 560Kohms 1% - CRCW1206560KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 560Kohms 1%
CRCW1206560KFKEA
Thick Film Resistors - SMD 1/4watt 560Kohms 1% CRCW1206560KFKEA
Thick Film Resistors - SMD 1/4watt 560Kohms 1%

Thick Film Resistors - SMD 1/4watt 560Kohms 1%

Supplier's Site
Res, Thick Film, 560K, 1%, 0.25W, 1206; Resistance Vishay - 53K2502 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560K, 1%, 0.25W, 1206; Resistance Vishay
53K2502
Res, Thick Film, 560K, 1%, 0.25W, 1206; Resistance Vishay 53K2502
RES, THICK FILM, 560K, 1%, 0.25W, 1206; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 560K, 1%, 0.25W, 1206; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 560K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5123 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5123
Res, Thick Film, 560K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5123
RES, THICK FILM, 560K, 1%, 0.25W, 1206, REEL; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 560K, 1%, 0.25W, 1206, REEL; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW1206560KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206560KFKEA
Chip Resistor - Surface Mount CRCW1206560KFKEA
RES SMD 560K OHM 1% 1/4W 1206

RES SMD 560K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-560KFCT-ND 6792222 6792222P CRCW1206560KFKEA 53K2502 42K5123 CRCW1206560KFKEA
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film Resistors - SMD 1/4watt 560Kohms 1% Res, Thick Film, 560K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 560K, 1%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details