Vishay Precision Group CRCW1206549RFKEA CRCW1206549RFKEA

Description
CRCW1206549RFKEA
Request a Quote Datasheet
Description
CRCW1206549RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1206549RFKEA - CRCW1206549RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206549RFKEA
CRCW1206549RFKEA
CRCW1206549RFKEA CRCW1206549RFKEA
CRCW1206549RFKEA

CRCW1206549RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-549FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-549FCT-ND
Chip Resistor - Surface Mount 541-549FCT-ND
549 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

549 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-549FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-549FDKR-ND
Chip Resistor - Surface Mount 541-549FDKR-ND
549 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

549 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-549FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-549FTR-ND
Chip Resistor - Surface Mount 541-549FTR-ND
549 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

549 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 549R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5118 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5118
Res, Thick Film, 549R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5118
RES, THICK FILM, 549R, 1%, 0.25W, 1206, REEL; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 549R, 1%, 0.25W, 1206, REEL; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 549R, 1%, 0.25W, 1206; Resistance Vishay - 53K2497 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549R, 1%, 0.25W, 1206; Resistance Vishay
53K2497
Res, Thick Film, 549R, 1%, 0.25W, 1206; Resistance Vishay 53K2497
RES, THICK FILM, 549R, 1%, 0.25W, 1206; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 549R, 1%, 0.25W, 1206; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 549 OHM 1% 1/4W 1206 - 873-CRCW1206549RFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 549 OHM 1% 1/4W 1206
873-CRCW1206549RFKEA
RES SMD 549 OHM 1% 1/4W 1206 873-CRCW1206549RFKEA
RES SMD 549 OHM 1% 1/4W 1206

RES SMD 549 OHM 1% 1/4W 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206549RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206549RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206549RFKEA
RES SMD 549 OHM 1% 1/4W 1206

RES SMD 549 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW1206549RFKEA 541-549FCT-ND 42K5118 53K2497 873-CRCW1206549RFKEA CRCW1206549RFKEA
Product Name CRCW1206549RFKEA Chip Resistor - Surface Mount Res, Thick Film, 549R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 549R, 1%, 0.25W, 1206; Resistance Vishay RES SMD 549 OHM 1% 1/4W 1206 Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206 1206; 1206 (3216 Metric)
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 549 ohms 549 ohms 549 ohms 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers