Vishay Precision Group Chip Resistor - Surface Mount CRCW1206549KFKEAC

Description
549 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
549 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206549KFKEAC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206549KFKEAC-ND
Chip Resistor - Surface Mount CRCW1206549KFKEAC-ND
549 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

549 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
D25/crcw1206-C 100 549K 1% Et1 E3 Rohs Compliant Vishay - 59AC6412 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-C 100 549K 1% Et1 E3 Rohs Compliant Vishay
59AC6412
D25/crcw1206-C 100 549K 1% Et1 E3 Rohs Compliant Vishay 59AC6412
D25/CRCW1206-C 100 549K 1% ET1 E3 ROHS COMPLIANT: YES

D25/CRCW1206-C 100 549K 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206549KFKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206549KFKEAC
Chip Resistor - Surface Mount CRCW1206549KFKEAC
RES 549K OHM 1% 1/4W 1206

RES 549K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW1206549KFKEAC-ND 59AC6412 CRCW1206549KFKEAC
Product Name Chip Resistor - Surface Mount D25/crcw1206-C 100 549K 1% Et1 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details