Vishay Intertechnology, Inc. RES 549K OHM 1/4W 1% 1206 SMD CRCW1206549KFKEA

Description
RES 549Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 549Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549K OHM 1/4W 1% 1206 SMD - CRCW1206549KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549K OHM 1/4W 1% 1206 SMD
CRCW1206549KFKEA
RES 549K OHM 1/4W 1% 1206 SMD CRCW1206549KFKEA
RES 549Kohm 1/4W 1% 1206 SMD

RES 549Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-549KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-549KFDKR-ND
Chip Resistor - Surface Mount 541-549KFDKR-ND
549 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

549 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-549KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-549KFTR-ND
Chip Resistor - Surface Mount 541-549KFTR-ND
549 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

549 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-549KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-549KFCT-ND
Chip Resistor - Surface Mount 541-549KFCT-ND
549 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

549 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 549K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5117 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5117
Res, Thick Film, 549K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5117
RES, THICK FILM, 549K, 1%, 0.25W, 1206, REEL; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 549K, 1%, 0.25W, 1206, REEL; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 549K, 1%, 0.25W, 1206; Resistance Vishay - 53K2496 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549K, 1%, 0.25W, 1206; Resistance Vishay
53K2496
Res, Thick Film, 549K, 1%, 0.25W, 1206; Resistance Vishay 53K2496
RES, THICK FILM, 549K, 1%, 0.25W, 1206; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 549K, 1%, 0.25W, 1206; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206549KFKEA 541-549KFDKR-ND 42K5117 53K2496
Product Name RES 549K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 549K, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 549K, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 549000 ohms 549000 ohms 549000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614968-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers