Vishay Intertechnology, Inc. RES 54.9K 1% 1/4W 1206 CRCW12065492FRT1

Description
RES 54.9K 1% 1/4W 1206
Request a Quote
Description
RES 54.9K 1% 1/4W 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K 1% 1/4W 1206 - CRCW12065492FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K 1% 1/4W 1206
CRCW12065492FRT1
RES 54.9K 1% 1/4W 1206 CRCW12065492FRT1
RES 54.9K 1% 1/4W 1206

RES 54.9K 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12065492FRT1
Product Name RES 54.9K 1% 1/4W 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details