Vishay Intertechnology, Inc. RES FIX, 5.49K .125W 1% SMD CRCW12065491FRT2

Description
RES FIX, 5.49K .125W 1% SMD
Request a Quote
Description
RES FIX, 5.49K .125W 1% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES FIX, 5.49K .125W 1% SMD - CRCW12065491FRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FIX, 5.49K .125W 1% SMD
CRCW12065491FRT2
RES FIX, 5.49K .125W 1% SMD CRCW12065491FRT2
RES FIX, 5.49K .125W 1% SMD

RES FIX, 5.49K .125W 1% SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12065491FRT2
Product Name RES FIX, 5.49K .125W 1% SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details