Vishay Intertechnology, Inc. RES 53.6 OHM .5W 1% 1206 SMD CRCW120653R6FKEAHP

Description
RES 53.6ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 53.6ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM .5W 1% 1206 SMD - CRCW120653R6FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM .5W 1% 1206 SMD
CRCW120653R6FKEAHP
RES 53.6 OHM .5W 1% 1206 SMD CRCW120653R6FKEAHP
RES 53.6ohm .5W 1% 1206 SMD

RES 53.6ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120653R6FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120653R6FKEAHP-ND
Chip Resistor - Surface Mount CRCW120653R6FKEAHP-ND
53.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

53.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120653R6FKEAHP CRCW120653R6FKEAHP-ND
Product Name RES 53.6 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573245 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details