Vishay Precision Group Thick Film Resistors - SMD 1/4watt 53.6Kohms 1% CRCW120653K6FKEA

Description
Thick Film Resistors - SMD 1/4watt 53.6Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 53.6Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 53.6Kohms 1% - CRCW120653K6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 53.6Kohms 1%
CRCW120653K6FKEA
Thick Film Resistors - SMD 1/4watt 53.6Kohms 1% CRCW120653K6FKEA
Thick Film Resistors - SMD 1/4watt 53.6Kohms 1%

Thick Film Resistors - SMD 1/4watt 53.6Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-53.6KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-53.6KFCT-ND
Chip Resistor - Surface Mount 541-53.6KFCT-ND
53.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

53.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-53.6KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-53.6KFTR-ND
Chip Resistor - Surface Mount 541-53.6KFTR-ND
53.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

53.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-53.6KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-53.6KFDKR-ND
Chip Resistor - Surface Mount 541-53.6KFDKR-ND
53.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

53.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120653K6FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW120653K6FKEA
Resistors - Chip Resistor - Surface Mount CRCW120653K6FKEA
RES SMD 53.6K OHM 1% 1/4W 1206

RES SMD 53.6K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 53K6, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5111 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 53K6, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5111
Res, Thick Film, 53K6, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5111
RES, THICK FILM, 53K6, 1%, 0.25W, 1206, REEL; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 53K6, 1%, 0.25W, 1206, REEL; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 53K6, 1%, 0.25W, 1206; Resistance Vishay - 53K2490 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 53K6, 1%, 0.25W, 1206; Resistance Vishay
53K2490
Res, Thick Film, 53K6, 1%, 0.25W, 1206; Resistance Vishay 53K2490
RES, THICK FILM, 53K6, 1%, 0.25W, 1206; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 53K6, 1%, 0.25W, 1206; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 53.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4936 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 53.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4936
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 53.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4936
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 53.6 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 53.6 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW120653K6FKEA 541-53.6KFCT-ND CRCW120653K6FKEA 42K5111 27W4936
Product Name Thick Film Resistors - SMD 1/4watt 53.6Kohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 53K6, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 53.6 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 53600 ohms 53600 ohms 53600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details