Vishay Precision Group RES 536 OHM 1/4W 1% 1206 SMD CRCW1206536RFKEA

Description
RES 536ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 536ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 1/4W 1% 1206 SMD - CRCW1206536RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1/4W 1% 1206 SMD
CRCW1206536RFKEA
RES 536 OHM 1/4W 1% 1206 SMD CRCW1206536RFKEA
RES 536ohm 1/4W 1% 1206 SMD

RES 536ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-536FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-536FDKR-ND
Chip Resistor - Surface Mount 541-536FDKR-ND
536 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

536 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-536FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-536FTR-ND
Chip Resistor - Surface Mount 541-536FTR-ND
536 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

536 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-536FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-536FCT-ND
Chip Resistor - Surface Mount 541-536FCT-ND
536 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

536 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 536R, 1%, 0.25W, 1206; Resistance Vishay - 53K2493 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 536R, 1%, 0.25W, 1206; Resistance Vishay
53K2493
Res, Thick Film, 536R, 1%, 0.25W, 1206; Resistance Vishay 53K2493
RES, THICK FILM, 536R, 1%, 0.25W, 1206; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 536R, 1%, 0.25W, 1206; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 536R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5114 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 536R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5114
Res, Thick Film, 536R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5114
RES, THICK FILM, 536R, 1%, 0.25W, 1206, REEL; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 536R, 1%, 0.25W, 1206, REEL; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206536RFKEA 541-536FDKR-ND 53K2493 42K5114
Product Name RES 536 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 536R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 536R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 536 ohms 536 ohms 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details