Vishay Intertechnology, Inc. CRCW1206536KFKTA CRCW1206536KFKTA

Description
CRCW1206536KFKTA
Request a Quote Datasheet
Description
CRCW1206536KFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1206536KFKTA - CRCW1206536KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206536KFKTA
CRCW1206536KFKTA
CRCW1206536KFKTA CRCW1206536KFKTA
CRCW1206536KFKTA

CRCW1206536KFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206536KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206536KFKTA-ND
Chip Resistor - Surface Mount CRCW1206536KFKTA-ND
536 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

536 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 536Kohm, 250Mw, 1%; Resistance Vishay - 07J6028 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 536Kohm, 250Mw, 1%; Resistance Vishay
07J6028
Resistor, Thick Film, 536Kohm, 250Mw, 1%; Resistance Vishay 07J6028
RESISTOR, THICK FILM, 536KOHM, 250mW, 1%; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 536KOHM, 250mW, 1%; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206536KFKTA CRCW1206536KFKTA-ND 07J6028
Product Name CRCW1206536KFKTA Chip Resistor - Surface Mount Resistor, Thick Film, 536Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers