Vishay Intertechnology, Inc. RES-SMD 1206 1/8W 1% 5.36K OHM CRCW12065361F

Description
RES-SMD 1206 1/8W 1% 5.36Kohm
Request a Quote
Description
RES-SMD 1206 1/8W 1% 5.36Kohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES-SMD 1206 1/8W 1% 5.36K OHM - CRCW12065361F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES-SMD 1206 1/8W 1% 5.36K OHM
CRCW12065361F
RES-SMD 1206 1/8W 1% 5.36K OHM CRCW12065361F
RES-SMD 1206 1/8W 1% 5.36Kohm

RES-SMD 1206 1/8W 1% 5.36Kohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12065361F
Product Name RES-SMD 1206 1/8W 1% 5.36K OHM
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details