Vishay Precision Group Chip Resistor - Surface Mount CRCW120652K3FKTA

Description
52.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
52.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120652K3FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120652K3FKTA-ND
Chip Resistor - Surface Mount CRCW120652K3FKTA-ND
52.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

52.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW120652K3FKTA - CRCW120652K3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120652K3FKTA
CRCW120652K3FKTA
CRCW120652K3FKTA CRCW120652K3FKTA
CRCW120652K3FKTA

CRCW120652K3FKTA

Supplier's Site
Resistor, Thick Film, 52.3Kohm, 250Mw, 1%; Resistance Vishay - 07J6021 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 52.3Kohm, 250Mw, 1%; Resistance Vishay
07J6021
Resistor, Thick Film, 52.3Kohm, 250Mw, 1%; Resistance Vishay 07J6021
RESISTOR, THICK FILM, 52.3KOHM, 250mW, 1%; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 52.3KOHM, 250mW, 1%; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120652K3FKTA-ND CRCW120652K3FKTA 07J6021
Product Name Chip Resistor - Surface Mount CRCW120652K3FKTA Resistor, Thick Film, 52.3Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details