Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120652K3FKEAHP

Description
52.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
52.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120652K3FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120652K3FKEAHP-ND
Chip Resistor - Surface Mount CRCW120652K3FKEAHP-ND
52.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

52.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 52.3K OHM .5W 1% 1206 SMD - CRCW120652K3FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM .5W 1% 1206 SMD
CRCW120652K3FKEAHP
RES 52.3K OHM .5W 1% 1206 SMD CRCW120652K3FKEAHP
RES 52.3Kohm .5W 1% 1206 SMD

RES 52.3Kohm .5W 1% 1206 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW120652K3FKEAHP-ND CRCW120652K3FKEAHP
Product Name Chip Resistor - Surface Mount RES 52.3K OHM .5W 1% 1206 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details