Vishay Precision Group Chip Resistor - Surface Mount CRCW120652K3FKEA

Description
52.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
52.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-52.3KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-52.3KFDKR-ND
Chip Resistor - Surface Mount 541-52.3KFDKR-ND
52.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

52.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-52.3KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-52.3KFTR-ND
Chip Resistor - Surface Mount 541-52.3KFTR-ND
52.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

52.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-52.3KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-52.3KFCT-ND
Chip Resistor - Surface Mount 541-52.3KFCT-ND
52.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

52.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW120652K3FKEA - CRCW120652K3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120652K3FKEA
CRCW120652K3FKEA
CRCW120652K3FKEA CRCW120652K3FKEA
CRCW120652K3FKEA

CRCW120652K3FKEA

Supplier's Site
Res, Thick Film, 52K3, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5107 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 52K3, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5107
Res, Thick Film, 52K3, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5107
RES, THICK FILM, 52K3, 1%, 0.25W, 1206, REEL; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 52K3, 1%, 0.25W, 1206, REEL; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 52K3, 1%, 0.25W, 1206; Resistance Vishay - 53K2486 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 52K3, 1%, 0.25W, 1206; Resistance Vishay
53K2486
Res, Thick Film, 52K3, 1%, 0.25W, 1206; Resistance Vishay 53K2486
RES, THICK FILM, 52K3, 1%, 0.25W, 1206; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 52K3, 1%, 0.25W, 1206; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-52.3KFDKR-ND CRCW120652K3FKEA 42K5107
Product Name Chip Resistor - Surface Mount CRCW120652K3FKEA Res, Thick Film, 52K3, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details